Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Pushbutton Switches DPDT 1 LED Square Elec Control Pushbut
SWITCH, PUSHBUTTON, DPDT, 3A, 250V; Product Range:AML22 Series; Contact Configuration:DPDT; Switch Operation:Momentary;
Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
Product Number | AML22CBE2AC | AML22CBE2AC | 38B2746 |
Product Name | AML22 Series, Electronic Control Pushbutton, Square, Standard Bezel, Lighted, 1 LED, DPDT, Momentary Action, Snap in panel mount | Pushbutton Switches | Switch, Pushbutton, Dpdt, 3A, 250V; Product Range Honeywell |
Switch Function | Momentary Contact | Momentary Contact; Momentary | |
Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
Terminal Type | Quick Connect/Blade; Solder Terminals | ||
Features | Illuminated Switch | Illuminated Switch; RoHS | RoHS |