Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Pushbutton Switches RECT.STD BEZEL 28V SPDT PB SWITCH
PB SWITCH, DPDT, 3A, 125VAC, QC/SOLDER; Product Range:AML21 Series; Contact Configuration:DPDT; Switch Operation:Momentary;
Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
Product Number | AML21FBE2BC | AML21FBE2BC | 38B2646 |
Product Name | AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Lighted, 1 Incandescent Lamp, DPDT, Momentary Action, Snap in panel mount | Pushbutton Switches | Pb Switch, Dpdt, 3A, 125Vac, Qc/solder; Product Range Honeywell |
Switch Function | Momentary Contact | Momentary Contact; Momentary | |
Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
Terminal Type | Quick Connect/Blade; Solder Terminals | ||
Features | Illuminated Switch | Illuminated Switch; RoHS | RoHS |