Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Pushbutton Switches SQ 1 lamp 14V 2-pole PB SWITCH
PB SWITCH, DPDT, 3A, 125VAC, QC/SOLDER; Product Range:AML21 Series; Contact Configuration:DPDT; Switch Operation:On-Off; Pushbutton Actuator Style:Square; Contact Current AC Max:3A; Contact Voltage VAC:125V; Contact Current DC Max:2ARoHS Compliant: Yes
Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
Product Number | AML21CBC2AD | AML21CBC2AD | 38B2587 |
Product Name | AML21 Series, Electronic Control Pushbutton, Square, Standard Bezel, Lighted, 1 Incandescent Lamp, DPDT, Alternate Action, Snap in panel mount | Pushbutton Switches | Pb Switch, Dpdt, 3A, 125Vac, Qc/solder; Product Range Honeywell |
Switch Function | Alternate Contact (Push-Push) | On-Off | |
Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
Terminal Type | Quick Connect/Blade; Solder Terminals | ||
Features | Illuminated Switch | Illuminated Switch; RoHS |