PUSHBUTTON 600VAC 10AMP 30MM SK
PUSHBUTTON 600VAC 10AMP 30MM SK
The 30 mm Offer for Difficult Environments Dedicated to applications of heavy industry and infrastructure, the 30 mm offering guarantees you long-term reliability — thanks to the high quality and robustness of the operators and pilot lights, even in extreme environments. Easy to obtain everywhere in the world, easy to integrate and use, this offer is the perfect complement to your Human Machine Interface. Features
DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
Product Number | 4008-9001SKR24RH6-ND | 9001SKR24RH6 | 70060436 |
Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton, Non-Illum'd Red Mush, Momentary, 1NC, 30mm, 10A, 600V, Screw Clamp |
Actuator Specifications | Round, Button, Mushroom | Raised (Plunger Style) Pushbutton | |
Switch Function | Alternate Contact (Push-Push) | Momentary Contact | |
Configuration | Normally Closed (NC) | Normally Closed (NC) | |
Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | |
Terminal Type | Screw Terminals | Screw Terminals | Screw Terminals |