Waldom Electronics
Specialty Snap Action Switch
35-990
Datasheet
Suppliers
Specialty Snap Action Switch
35-990
DPDT CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
UL APPROVAL
125/250 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
-55 TO 85 DEG C TEMPERATURE RATING
0.25 INCH QUICK CONNECT TERMINAL TYPE
30 OZ OPERATING FORCE
0.01 INCH DIFFERENTIAL TRAVEL
PUSHBUTTON ACTUATOR/HEAD TYPE
0.05 INCH PRETRAVEL
0.05 INCH OVER TRAVEL
GC[T] BRAND
DPDT CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
UL APPROVAL
125/250 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
-55 TO 85 DEG C TEMPERATURE RATING
0.25 INCH QUICK CONNECT TERMINAL TYPE
30 OZ OPERATING FORCE
0.01 INCH DIFFERENTIAL TRAVEL
PUSHBUTTON ACTUATOR/HEAD TYPE
0.05 INCH PRETRAVEL
0.05 INCH OVER TRAVEL
GC[T] BRAND
Supplier's Site
Datasheet
Technical Specifications
Product Category
Snap Action Switches
Product Number
35-990
Product Name
Specialty Snap Action Switch
Actuator Style
Pushbutton Style
Pole and Throw Specifications
Double Pole, Double Throw (DPDT)
Maximum Current
15 amps
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Style
Pushbutton Style
Operating Temp
-85 to 275 F (-65 to 135 C)
Maximum Current
4 amps
View Details
Omron Electronic Components – Americas
Actuator Style
Lever Style; Pushbutton Style
Common Size
Miniature
Base Material
Metal
View Details
Actuator Style
Pushbutton Style
Common Size
Subminiature
Actuator Material
Metallic
View Details
2 suppliers