SPDT CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
UL, CSA APPROVAL
125/250/480 VAC, 125/250 VDC VOLTAGE RATING
20 AMPERE AT 125/250/480 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING
-55 TO 150 DEG C TEMPERATURE RATING
SCREW TERMINAL TYPE
18 OZ OPERATING FORCE
0.078 INCH DIFFERENTIAL TRAVEL
LEVER ACTUATOR/HEAD TYPE
0.38 INCH PRETRAVEL
0.19 INCH OVER TRAVEL
GC[T] BRAND
APPLICABLE STANDARD VDE
SPDT CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
UL, CSA APPROVAL
125/250/480 VAC, 125/250 VDC VOLTAGE RATING
20 AMPERE AT 125/250/480 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING