MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.
SWITCH SNAP ACTION SPDT 15A 125V
Basic / Snap Action Switches 15A @ 250 VAC SPDT Plunger Screw
BASIC SWITCH, PLUNGER, SPDT, 15A, 600V; Microswitch Type:Standard; Microswitch Actuator:Overtravel Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:250VDC RoHS Compliant: Yes
Honeywell Sensing & IoT | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
Product Number | BZ-2RQ66 | 480-3215-ND | BZ-2RQ66 | 04M8391 |
Product Name | MICRO SWITCH BZ Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 15 A at 250 Vac, Overtravel Plunger Actuator, 2,5 N - 3,61 N [9 oz - 13 oz] Operating Force, Silver Contacts, Scr | Snap Action, Limit Switches | Basic / Snap Action Switches | Basic Switch, Plunger, Spdt, 15A, 600V; Microswitch Type Honeywell |
Actuator Style | Pushbutton Style | Overtravel Plunger | Pushbutton Style; Plunger | |
Base Material | Thermoplastic / Plastic | |||
Standards and Certifications | UL List; CSA Mark; CE Certification | RoHS | RoHS | RoHS |
Operating Temp | -67 to 185 F (-55 to 85 C) | -67 to 185 F (-55 to 85 C) | ||
Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |