Basic / Snap Action Switches SNSW 5A SLDR NONE
MICROSWITCH, SPDT; Microswitch Type:Subminiature; Microswitch Actuator:-; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:- RoHS Compliant: Yes
VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|
Product Category | Snap Action Switches | Snap Action Switches |
Product Number | 831320C1.0 | 34B3993 |
Product Name | Basic / Snap Action Switches | Microswitch, Spdt; Microswitch Type Crouzet |
Actuator Style | Pushbutton Style; Plunger | |
Operating Temp | -4 to 257 F (-20 to 125 C) | |
Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
Maximum Current | 5 amps | |
AC Voltage Rating | 250 volts |