SWITCH SNAP ACTION SPDT 5A 250V
Basic / Snap Action Switches SPDT Hinge LVR QC Turquoise
MICROSWITCH, HINGE LEVER, SPDT, 5A 250V; Microswitch Type:Miniature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:-; Features:AgNi alloy RoHS Compliant: Yes
DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
Product Number | 255-6458-ND | ABV1212503 | 86K9339 |
Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches | Microswitch, Hinge Lever, Spdt, 5A 250V; Microswitch Type Panasonic |
Actuator Style | Lever Style | Lever | Lever Style |
Standards and Certifications | RoHS | RoHS | |
Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |
Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
Maximum Current | 5 amps | 5 amps | 5 amps |