Miniature Rocker, Solder Lug Termination, Operating Temperature -30 to +85 °C
10 Milliohms (Max.) contact resistance
25 ° angle of throw The molded diallyl phthalate case has a UL 94V-0 flammability rating. Prominent external insulating barriers increase insulation resistance and dielectric strength. Bias guard prevents misalignment of contacts; interlocking of actuator block with rocker and internal guide does not allow transmission of diagonal force on rocker to reach contact mechanism.
Miniature Rocker, Solder Lug Termination, Operating Temperature -30 to +85 °C
- 10 Milliohms (Max.) contact resistance
- 25 ° angle of throw
The molded diallyl phthalate case has a UL 94V-0 flammability rating. Prominent external insulating barriers increase insulation resistance and dielectric strength. Bias guard prevents misalignment of contacts; interlocking of actuator block with rocker and internal guide does not allow transmission of diagonal force on rocker to reach contact mechanism.