Basic / Snap Action Switches SLDSW 0.1A .110 SIMRLR R19.5
SWITCH SNAP ACTION SPDT 6A 250V
Actuators listed are factory mounted in left position (closest to plunger). Lead version has 0.5 meter length as standard.
VAST STOCK CO., LIMITED | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
Product Number | 831810C1.FL | 966-1431-ND | 70159398 |
Product Name | Basic / Snap Action Switches | Snap Action, Limit Switches | Switch, Snap Action, Sealed Sub-Miniature, Dummy Roller, 0.1A |
Actuator Style | Roller Lever | Lever Style; Roller Style | Lever Style; Roller Style |
Operating Temp | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) | |
Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
Maximum Current | 6 amps | 6 amps | 6 amps |
AC Voltage Rating | 250 volts | 250 volts |