Miniature microswitches under the Saia and Burgess brands offer great flexibility in six sizes and various mounting and actuation options. Gold contacts are optional and maximum electrical ratings reach 250 VAC. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.
Miniature Snap Action Microswitch, XGC Series 10 Amp 125/250 VAC, XGG Series 15 Amp 125/250 VAC, XGK Series 10 Amp 125/250 VAC, XGT Series 25 Amp 125/250 VAC. 0.187 and 0.250 QC terminals are standard. Switches are available with Silver or Gold contacts. Actuator lengths are measured from the front mounting hole. Other terminals types are available. UL Recognized and CSA Certified. Dimensions : 1.10" × 0.41" × 0.63".
F1 Series
Johnson Electric North America, Inc. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Snap Action Switches | Snap Action Switches |
Product Number | XGK6-88Z1 | 70162376 |
Product Name | Miniature Microswitches | SWITCH, MINIATURE SNAP ACTION MICROSWITCH, 10A 125/250 VAC, PIN PLUNGER, .187 QU |
Actuator Style | Pushbutton Style | Plunger |
Common Size | Miniature | Miniature |
Operating Temp | ? to 302 F (? to 150 C) |