TE Connectivity DIP Switch 1-1825059-3

Description
Body Features Actuator Color : White Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 4 Number of Switches : 4 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (AMP) : 1 PCB Contact Termination Area Plating Material : Nickel Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 12.14 MM  [.478 INCH ] Electrical Characteristics Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 35 Product Type Features Actuator Style : Slide, Flush DIP & SIP Switch Type : DIP Leg Style : Gull Wing Sealed Device : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -30 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1-1825059-3 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1-1825059-3
DIP Switch 1-1825059-3
Body Features Actuator Color : White Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 4 Number of Switches : 4 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (AMP) : 1 PCB Contact Termination Area Plating Material : Nickel Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 12.14 MM  [.478 INCH ] Electrical Characteristics Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 35 Product Type Features Actuator Style : Slide, Flush DIP & SIP Switch Type : DIP Leg Style : Gull Wing Sealed Device : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -30 - 85

Body Features


  • Actuator Color : White
  • Case Color : Black
  • Case Material : Polyphenylene Sulfide (PPS)

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 4
  • Number of Switches : 4

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (AMP) : 1
  • PCB Contact Termination Area Plating Material : Nickel
  • Switch Contact Plating Material : Gold Flash
  • Switch Contact Plating Material Thickness (MICIN) : 1.2

Dimensions


  • Product Height : 3.5 MM  [.138 INCH ]
  • Product Length : 12.14 MM  [.478 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 5

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Packaging Features


  • Packaging Method : Box & Tube, Tube
  • Packaging Quantity : 35

Product Type Features


  • Actuator Style : Slide, Flush
  • DIP & SIP Switch Type : DIP
  • Leg Style : Gull Wing
  • Sealed Device : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 85
Supplier's Site
DIP Switches - 1-1825059-3-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
1-1825059-3-ND
DIP Switches 1-1825059-3-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Supplier's Site Datasheet
Switches - DIP Switches 1-1825059-3
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Switches - DIP Switches - 1323866-1-1825059-3 - Win Source Electronics
Yishun, Singapore
Switches - DIP Switches
1323866-1-1825059-3
Switches - DIP Switches 1323866-1-1825059-3
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1323866-1-1825059-3 Category: Switches>DIP Switches Packaging: Tube Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.177" (4.50mm) Length: 0.478" (12.14mm) Standard Package: 35 Mounting: Surface Mount Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: No Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: ADF04S04,-ADF04S04-L SI Base Product Number: 1825059 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 1323866-1-1825059-3
Category: Switches>DIP Switches
Packaging: Tube
Number of Positions: 4
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.177" (4.50mm)
Length: 0.478" (12.14mm)
Standard Package: 35
Mounting: Surface Mount
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: ADF04S04,-ADF04S04-LSI
Base Product Number: 1825059
RoHS Status: ROHS3 Compliant

Supplier's Site Datasheet
Switches 1-1825059-3
SWITCH SLIDE DIP SPST 100MA 24V

SWITCH SLIDE DIP SPST 100MA 24V

Supplier's Site Datasheet
ADF04S04=DIP SWT,FLUSH,SMT-GW - 1-1825059-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
ADF04S04=DIP SWT,FLUSH,SMT-GW
1-1825059-3
ADF04S04=DIP SWT,FLUSH,SMT-GW 1-1825059-3
ADF04S04=DIP SWT,FLUSH,SMT-GW

ADF04S04=DIP SWT,FLUSH,SMT-GW

Supplier's Site
Dip Switch, Spst, 0.1A, 24Vdc, Smd; No. Of Circuits Te Connectivity - 17AH9662 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 0.1A, 24Vdc, Smd; No. Of Circuits Te Connectivity
17AH9662
Dip Switch, Spst, 0.1A, 24Vdc, Smd; No. Of Circuits Te Connectivity 17AH9662
DIP SWITCH, SPST, 0.1A, 24VDC, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:-; Switch Type:DIP; RoHS Compliant: Yes

DIP SWITCH, SPST, 0.1A, 24VDC, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:-; Switch Type:DIP; RoHS Compliant: Yes

Supplier's Site Datasheet
Dip Switch, 4 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity - 21R1948 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 4 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity
21R1948
Dip Switch, 4 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity 21R1948
DIP SWITCH, 4 POSITION, SPST, FLUSH SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:- RoHS Compliant: Yes

DIP SWITCH, 4 POSITION, SPST, FLUSH SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited Win Source Electronics LIXINC Electronics Co., Limited Heilind Electronics, Inc. Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1-1825059-3 1-1825059-3-ND 1-1825059-3 1323866-1-1825059-3 1-1825059-3 1-1825059-3 17AH9662
Product Name DIP Switch DIP Switches Switches - DIP Switches Switches - DIP Switches Switches ADF04S04=DIP SWT,FLUSH,SMT-GW Dip Switch, Spst, 0.1A, 24Vdc, Smd; No. Of Circuits Te Connectivity
Actuator Specifications Slide Actuator(s) Slide Actuator(s) Slide Actuator(s) Slide Actuator(s)
Number of Positions Available 4 4
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max DC Voltage Rating 5 volts 24 volts 24 volts 24 volts
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825013-9 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers
DIP Switch - 2-1571999-9 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
DIP Switch - 1825033-1 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers
Specs
Number of Positions Available 16
Max DC Voltage Rating 20 volts
View Details