High density and easy mounting. Straight or angled pin outputs. Assembly on printed circuits. Buttons are adaptable for splined shaft or slotted models.
Contact Current Rating = 150 mA@ 24 V dc
Contact Material = Gold over Nickel Plated Bronze
Number of Positions = 10
Mounting Type = Through Hole
Actuator Type = Rotary Flush
Package Style = DIP
Mechanical Life = 10000Operations
Maximum Operating Temperature = +70°C
Minimum Operating Temperature = -20°C
Operating Temperature Range = -20 - +70°C
RS Components, Ltd. | |
---|---|
Product Category | DIP Switches |
Product Number | 2781363 |
Number of Positions Available | 10 |
Terminal Type | Other Terminal Type |
Other Terminal Type | Through Hole |