The NDS series are SPST through-hole switches with a raised actuator and they are available in an array of positions. Applications include telecom, computers, test equipment, security and instrumentation
Operation force 10N max. 2mm Stroke. 25mA 24Vdc, switching rating. 100mA 50Vdc, non switching rating
Contact Configuration = 8PST
Contact Current Rating = 25 mA
Contact Material = Phosphor Bronze
Number of Positions = 8
Mounting Type = Through Hole
Actuator Type = Recessed
Package Style = DIP
Maximum Operating Temperature = +85°C
Minimum Operating Temperature = -40°C
Operating Temperature Range = -40 - +85°C
The NDS series are SPST through-hole switches with a raised actuator and they are available in an array of positions. Applications include telecom, computers, test equipment, security and instrumentation
Operation force 10N max. 2mm Stroke. 25mA 24Vdc, switching rating. 100mA 50Vdc, non switching rating
Contact Configuration = 8PST
Contact Current Rating = 25 mA
Contact Material = Phosphor Bronze
Number of Positions = 8
Mounting Type = Through Hole
Actuator Type = Recessed
Package Style = DIP
Maximum Operating Temperature = +85°C
Minimum Operating Temperature = -40°C
Operating Temperature Range = -40 - +85°C
RS Components, Ltd. | |
---|---|
Product Category | DIP Switches |
Product Number | 1222964 |
Number of Positions Available | 8 |