Top tape seal. Gold plated contacts. Operating temperature -40°C to +85°C. Reflow Soldering according to JEDEC J-020D-STD
Contact Configuration = 4P
Contact Current Rating = 25 mA@ 24 V dc
Contact Material = Copper Alloy
Number of Positions = 4
Mounting Type = Surface Mount
Actuator Type = Flat
Package Style = DIP
Mechanical Life = 5000Cycles
Maximum Operating Temperature = +85°C
Minimum Operating Temperature = -40°C
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches/SIP Switches Dip Switch SMT 4Port 2.54MM Flat Act. Blk
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switch, SPST, DIP Unsealed, SMD, 25 mA, 24 VDC RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
Product Number | 7856122 | 732-6957-2-ND | 418121160804 | 418121160804 | 74T0709 |
Product Name | DIP Switches | DIP Switches/SIP Switches | Switches - DIP Switches | Dip Switch, Spst, Dip Unsealed, Smd, 25 Ma, 24 Vdc Rohs Compliant Wurth Elektronik | |
Number of Positions Available | 4 | ||||
Terminal Type | Surface Mount Technology | Surface Mount Technology | |||
Max Current Rating | 0.0250 amps | 0.0250 amps | |||
Max DC Voltage Rating | 24 volts | 24 volts | |||
Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |