Win Source Part Number: 1051855-CFS-0600TB
Category: Switches>DIP Switches
Series: CFS
Number of Positions: 6
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 6VDC
Height Above Board: 0.146" (3.70mm)
Length: 0.657" (16.70mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CFS-0600TBCFS0600TB;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Nidec Copal Electronics
Other Names: 563-CFS-0600DKR,563-
Base Product Number: CFS-0600
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
DIP SWITCH, 6PST-NO, 0.1A, 6VDC, SMD ROHS COMPLIANT: YES
Win Source Electronics | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | DIP Switches | DIP Switches | DIP Switches |
Product Number | 1051855-CFS-0600TB | 563-CFS-0600DKR-ND | 26AK5634 |
Product Name | Switches - DIP Switches | DIP Switches | Dip Switch, 6Pst-No, 0.1A, 6Vdc, Smd Rohs Compliant Nidec Copal Electronics |
Number of Positions Available | 6 | ||
Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
Max Current Rating | 0.1000 amps | 0.1000 amps | |
Max DC Voltage Rating | 6 volts | 6 volts |