Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
The 90B series is a machine insert-able MIDIP switch that has been tested for TO-116 equipment. It has between 2 and 10 positions making them suitable for various applications and circuits.
Features:. Tested for TO-116 equipment. Up to 10 positions. High pressure, reliable contacts. Moulded (sealed) base and optional top seal. RoHS compliant. Operating temperature range: -40 to +85 °C
Contact Configuration = SPST
Contact Current Rating = 3 A
Contact Material = Copper Alloy
Number of Positions = 2
Mounting Type = Through Hole
Actuator Type = Slide
Package Style = MIDIP
Mechanical Life = 2000Operations
Maximum Operating Temperature = +85°C
Minimum Operating Temperature = -40°C
DIP Switches / SIP Switches DIP Switch SPST 2 Pos Tape Seal
SWITCH SLIDE DIP SPST 25MA 24V
DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
Product Number | GH7218-ND | 8778464 | 90B02ST | 90B02ST |
Product Name | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | |
Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
Terminal Type | Other Terminal Type | Other Terminal Type | ||
Other Terminal Type | Through Hole | Through Hole | ||
Max Current Rating | 0.0250 amps | 3 amps |