SW ROTARY DIP BCD COMP 100MA 5V
Dip Switch BCD Complement 10 Position Surface Mount Rotary for Tool Actuator 100mA 5VDC
Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|
Product Category | DIP Switches | DIP Switches |
Product Number | FR02FC10P-R | 360-2209-2-ND |
Product Name | Switches - DIP Switches | DIP Switches |
Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) |
Other Pole and Throw | BCD Complement | BCD Complement |
Actuator Specifications | Slide Actuator(s) | |
Terminal Type | Surface Mount Technology |