SWITCH SLIDE DIP SPST 25MA 24V
Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches SM HalfPitch DIP Swt SPST, 1 POS, STerm
1Bit SPST 24V 25mA SMD DIP Switches ROHS
Win Source Part Number: 1337439-TDA01H0SB1R
Category: Switches - DIP Switches
Series: TDA
Number of Positions: 1
Pitch: 0.050" (1.27mm) , Half
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tape & Reel (TR) Cut Tape (CT)
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.091" (2.30mm)
Standard Package: 2,500
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Base Product Number: TDA01H0S
DIP SWITCH, SPST, 0.025A, 24V, SMD; No. of Circuits:1Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
Product Number | TDA01H0SB1R | CKN10538TR-ND | TDA01H0SB1R | TDA01H0SB1R | 1337439-TDA01H0SB1R | 35AH7144 |
Product Name | Switches - DIP Switches | DIP Switches | DIP Switches / SIP Switches | Key/Switch >> DIP Switches | Switches - DIP Switches | Dip Switch, Spst, 0.025A, 24V, Smd; No. Of Circuits C&k Components |
Pole and Throw Specifications | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
Other Pole and Throw | SPST | |||||
Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||||
Terminal Type | Surface Mount Technology | Surface Mount Technology | ||||
Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps |