Dip Switch Hexadecimal Complement 16 Position Surface Mount, Right Angle Rotary for Tool Actuator 100mA 5VDC
SW ROTARY DIP HEX COMP 100MA 5V
DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | DIP Switches | DIP Switches |
Product Number | ND3FC16H-ND | ND3FC16H |
Product Name | DIP Switches | Switches - DIP Switches |
Actuator Specifications | Slide Actuator(s) | |
Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) |
Other Pole and Throw | Hexadecimal Complement | Hexadecimal Complement |
Terminal Type | Surface Mount Technology |