Win Source Part Number: 1035794-219-4MSTR
Category: Switches>DIP Switches
Series: 219
Number of Positions: 4
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Epoxy Sealed Terminals, Tape Seal
Contact Finish: Gold
Package: Tape & Reel
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Height Above Board: 0.170" (4.33mm)
Length: 0.458" (11.63mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Actuator Level: Raised
Washable: Yes
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): 1-1825059-3; SD04H1SB; 218-4LPST; BPA04SKR; 219-4MST; 219-4LPST; 1825058-72194MSTR;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: CTS Electrocomponents
Other Names: 219-4MSTR-ND,CT3117D
SWITCH SLIDE DIP SPST 100MA 20V
4Bit SPST 20V 100mA - DIP Switches ROHS
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
DIP Switches / SIP Switches SPST 4 switch sections
DIP SWITCH, 0.1A, 50VDC, 4POS, SMD ROHS COMPLIANT: YES
Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
Product Number | 1035794-219-4MSTR | 219-4MSTR | 219-4MSTR | CT3117TR-ND | 219-4MSTR | 60AJ4830 |
Product Name | Switches - DIP Switches | Switches - DIP Switches | Key/Switch >> DIP Switches | DIP Switches | DIP Switches / SIP Switches | Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts |
Number of Positions Available | 4 | |||||
Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | ||
Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | |||
Max DC Voltage Rating | 20 volts | 20 volts | 20 volts |