SWITCH SLIDE DIP DPST 50MA 24V
DIP Switches / SIP Switches 3 switch sections DPDT
Dip Switch DPST 3 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|
Product Category | DIP Switches | DIP Switches | DIP Switches |
Product Number | 204-213ST | 204-213ST | CT204213ST-ND |
Product Name | Switches - DIP Switches | DIP Switches / SIP Switches | DIP Switches |
Pole and Throw Specifications | Double Pole, Single Throw (DPST); Other Type (Special Application) | Double Pole, Single Throw (DPST) | |
Other Pole and Throw | DPST | ||
Operating Temp | -67 to 185 F (-55 to 85 C) | -67 to 185 F (-55 to 85 C) | |
Actuator Specifications | Slide Actuator(s) |