DIP SWITCH, SPST, 2.54 PITCH, RA
Dip Switch SPST 12 Position Through Hole, Right Angle Slide (Standard) Actuator 25mA 24VDC
Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|
Product Category | DIP Switches | DIP Switches |
Product Number | DS03-254-12BE | 2223-DS03-254-12BE-ND |
Product Name | Switches - DIP Switches | DIP Switches |
Pole and Throw Specifications | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) |
Other Pole and Throw | SPST | |
Actuator Specifications | Slide Actuator(s) | |
Terminal Type | Other Terminal Type |