Honeywell International, Inc. Electric Actuator VU844A1060

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - VU844A1060 - Honeywell International, Inc.
Morristown, NJ, USA
Electric Actuator
VU844A1060
Electric Actuator VU844A1060
50/60 HZ FREQUENCY RATING CSA (CANADA AND US) APPROVAL VALVE APPLICATION 24 V VOLTAGE RATING 0.32 AMPERE CURRENT RATING STAINLESS STEEL BODY MATERIAL 5 W POWER RATING 34 TO 125 DEG F OPERATING TEMPERATURE
  • 50/60 HZ FREQUENCY RATING
  • CSA (CANADA AND US) APPROVAL
  • VALVE APPLICATION
  • 24 V VOLTAGE RATING
  • 0.32 AMPERE CURRENT RATING
  • STAINLESS STEEL BODY MATERIAL
  • 5 W POWER RATING
  • 34 TO 125 DEG F OPERATING TEMPERATURE
Supplier's Site Datasheet
Electric Actuator - VU844A1060 - Honeywell International, Inc.
Morristown, NJ, USA
Electric Actuator
VU844A1060
Electric Actuator VU844A1060
50/60 HZ FREQUENCY RATING CSA (CANADA AND US) APPROVAL VALVE APPLICATION 24 V VOLTAGE RATING 0.32 AMPERE CURRENT RATING STAINLESS STEEL BODY MATERIAL 5 W POWER RATING 34 TO 125 DEG F OPERATING TEMPERATURE
  • 50/60 HZ FREQUENCY RATING
  • CSA (CANADA AND US) APPROVAL
  • VALVE APPLICATION
  • 24 V VOLTAGE RATING
  • 0.32 AMPERE CURRENT RATING
  • STAINLESS STEEL BODY MATERIAL
  • 5 W POWER RATING
  • 34 TO 125 DEG F OPERATING TEMPERATURE
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Electric Valve Actuators
Product Number VU844A1060
Product Name Electric Actuator
AC Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMART Electric Actuators - JE Series - DynaQuip Controls
Specs
Valve Motion Rotary
Operation Modulating
Control Signal Input Voltage
View Details
IQT - Part-turn Shutdown Battery -  - Rotork plc
Specs
Valve Motion Rotary
Operation Modulating
Actuator Torque 177 to 26549 In-lbs (204 to 30612 kg-cm)
View Details
Spring Return Valve Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Actuation Time 6 seconds
AC Voltage 24 to 230 volts
Frequency 50 Hz; 60 Hz
View Details
Series 19 CAV Compact Failsafe Electric Actuator -  - Asahi/America, Inc.
Specs
Valve Motion Rotary
Operation OnOff
Failsafe CloseNoPower; OpenNoPower (optional feature)
View Details