Belimo Americas Valve Actuator LRB24-SR-T

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve Actuator - LRB24-SR-T - Belimo Americas
Danbury, CT, USA
Valve Actuator
LRB24-SR-T
Valve Actuator LRB24-SR-T
Valve Actuator,Non-Spring, 24V,Modulating

Valve Actuator,Non-Spring,24V,Modulating

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Electric Valve Actuators
Product Number LRB24-SR-T
Product Name Valve Actuator
Operation Modulating
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Actuator - HP Series - DynaQuip Controls
Specs
Valve Motion Rotary
Actuator Torque 73 to 83462 In-lbs (84.17 to 96237 kg-cm)
Full Range of Rotary Motion 90°
View Details
Control and Choke Valve Actuators - ACS Range - Rotork plc
Specs
Valve Motion Rotary
Control Signal Input Milliampere
Milliampere Control Signal Input 4 to 20 milliamps
View Details
Spring Return Valve Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Actuation Time 6 seconds
AC Voltage 24 to 230 volts
Frequency 50 Hz; 60 Hz
View Details
Series 19 CAV Compact On/Off Electric Actuator -  - Asahi/America, Inc.
Specs
Valve Motion Rotary
Operation OnOff
Actuator Torque 177 In-lbs (204 kg-cm)
View Details