SVF Flow Controls, Inc. Datasheets for Valve Actuators
Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source.
Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| High Performance Electric Actuator 8 Models to 3,800 lbf-in Full Range of Options | |
| Internally anodized body for corrosion resistance Available in Spring Return (QS) and Double Acting (QD) models ISO 5211 bottom flange for valve automation NAMUR output drive for installation of limit... | |
| Nickel Infused Externals for MAX corrosion Resistance Powerful, Compact Rack & Pinion Design ISO/NAMUR design 13 models to 28,000 Lbf-In. Double Acting or Spring Return Full Range of Options | |
| Powerful, Compact Rack & Pinion Design ISO/NAMUR design 13 models to 28,000 Lbf-In. Double Acting or Spring Return Full Range of Options |