Dataforth Corporation Datasheets for Frequency-to-Current Converters
Frequency-to-current converters accept a frequency (an AC signal) and produce an output current whose value is a function of the input frequency.
Frequency-to-Current Converters: Learn more
| Product Name | Notes |
|---|---|
| Each DSCA45 frequency input module provides a single channel of frequency input which is isolated and converted to a standard analog voltage or current output. The frequency input signal can... | |
| Each SCM5B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard... | |
| The 8B isoLynx® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx® SLX200 and the miniature-sized SensorLex® 8B... |