2000 Watt High Surge PowerVerter Plus Inverter.
Features:
- Conveniently and econimically converts the 12/24V DC Battery power of automobiles, RVs and service trucks to 120V AC to run office equipment, household appliances, power tools and more
- If overloaded, it automatically protect themselves from damage
- Industrial strength power for vehicular mounting, made to handle high start-up wattages and withstand vibration and impact
- High power output and multiple outlets, designed to provide delicate equipment with the highest grade power possible providing continuous power output, supplying their full watt rating indefinitely as long as connected batteries are adequately charged
- Modified sine wave output, frequency control and output voltage regulation make inverters suitable even for use with timing motors and sensitive monitoring equipment
- Input 12V DC
- Output 120V AC
- Output frequency 60Hz
- Continuous output power 2000W
- Peak Surge output power 4000W
- RJ45 remote port
- 2 - 15amp outlets
- Charge/Load LEDs
- Automatic overload protection
TelephoneStuff.com | |
---|---|
Product Category | Signal Converters |
Product Number | PV2000FC |
Product Name | Tripp Lite 2000 Watt High Surge PowerVerter Plus Inverter |
Signal Converter Type | Voltage Converter |