Frequency Converter: Low PD (Partial Discharge) Linear AC Power Supply, Output Power: 100 watts; Output Voltage: 0-130 V rms. (or 0-260 V rms.); Output Frequency: Customer Specified; Input Voltage and Frequency: Customer Specified.
Amp-Line Corp. | |
---|---|
Product Category | Signal Converters |
Product Number | AL-100-FC-XXX |
Product Name | Single-phase Linear Frequency Converters |
Signal Converter Type | Frequency Converters |
Form Factor | Rack Mount |
Outputs | Analog Voltage Output; Frequency or Pulse Output |