Cequent Performance Products Tubular Swivel - 2,000 lbs 158451

Description
Swivel Jack, Topwind, 10" Travel, Weld-On Tubular Mount, 2,000 lbs. Lift Capacity (Includes Foot Plate)

Suppliers

Company
Product
Description
Supplier Links
Tubular Swivel - 2,000 lbs - 158451 - Cequent Performance Products
Plymouth, MI, USA
Tubular Swivel - 2,000 lbs
158451
Tubular Swivel - 2,000 lbs 158451
Swivel Jack, Topwind, 10" Travel, Weld-On Tubular Mount, 2,000 lbs. Lift Capacity (Includes Foot Plate)

Swivel Jack, Topwind, 10" Travel, Weld-On Tubular Mount, 2,000 lbs. Lift Capacity (Includes Foot Plate)

Supplier's Site

Technical Specifications

  Cequent Performance Products
Product Category Lifting Jacks
Product Number 158451
Product Name Tubular Swivel - 2,000 lbs
Jack Type Trailor Jack
Unlock Full Specs
to access all available technical data

Similar Products

BETEX TOE Series Hydrualic Jacks - TB-TJ731040 - Quality Bearings & Components
Specs
Jack Type Toe
Actuation Hydraulic
Dimensions and Weight 8 kg
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
Screw Jack - ZE Series - DieQua Corporation
DieQua Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
Jackscrew - TLJK-2 - NBK America LLC
NBK America LLC
Specs
Jack Type Screw
Actuation Hand
Capacity 0.0275 tons (0.0250 metric tons)
View Details