435 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft
Stock Drive Products & Sterling Instrument - SDP/SI | |
---|---|
Product Category | Gearmotors |
Product Number | A 3Z16-0040B |
Product Name | D.C. Gearmotors (inch) |
Motor Type | DC Motor |
Standard DC Voltage | 6V |
DC Voltage Range | 6.0 VDC |
Continuous Current | 0.0040 amps |
Continuous Torque | 0.3 In-lbs (0.3603 kg-cm) |