Character:
1. The scope of speed control is wide: the motor torque is proportionable to the square voltage. You just modify the input voltage in order to control the speed.
2. Adapt torolling work: To roll things with steady speed by firm tensility, the output torque will rise to 2times and the speed will reduce to half, when the diameter of the rolling shaft rises to 2times. It must keep this proportion when the motor works.
3. Adapt to block rotate: The design of the torque motor is different from induction and reversible motors. It can keep steady torque in the state of block rotate and low speed rotate. It is normally used for tasks that require a still torque, such as withstand object work. What's more, it can be used for projects that require the motor to work in block rotate. The voltage is 60V(110V rated), 140V(220V rated) when the motor works continuously. It is short time rated when the voltage is 60V or 140Vand upward. It is 5 minutes rated when the voltage is 110V-220V.(Note: the output torque will rise when the motor block rotates. Please do not let the torque value surpass the value which the reducer can bear. Furthermore, please do not strike the motor, or the reducer will be damaged).
4. It can be used as a brake: In the area of speed-torque character, the torque motor can be used as a brake. You can process firm tensility control by DC magnet stimulation.
Character:
1. The scope of speed control is wide: the motor torque is proportionable to the square voltage. You just modify the input voltage in order to control the speed.
2. Adapt torolling work: To roll things with steady speed by firm tensility, the output torque will rise to 2times and the speed will reduce to half, when the diameter of the rolling shaft rises to 2times. It must keep this proportion when the motor works.
3. Adapt to block rotate: The design of the torque motor is different from induction and reversible motors. It can keep steady torque in the state of block rotate and low speed rotate. It is normally used for tasks that require a still torque, such as withstand object work. What's more, it can be used for projects that require the motor to work in block rotate. The voltage is 60V(110V rated), 140V(220V rated) when the motor works continuously. It is short time rated when the voltage is 60V or 140Vand upward. It is 5 minutes rated when the voltage is 110V-220V.(Note: the output torque will rise when the motor block rotates. Please do not let the torque value surpass the value which the reducer can bear. Furthermore, please do not strike the motor, or the reducer will be damaged).
4. It can be used as a brake: In the area of speed-torque character, the torque motor can be used as a brake. You can process firm tensility control by DC magnet stimulation.
Sinotech | Sinotech | |
---|---|---|
Product Category | AC Motors | Gearmotors |
Product Number | 5TK20A-C | 5TK20A-C |
Product Name | 2TK3A AC Torque Motor | 2TK3A AC Torque Motor |
AC Voltage & Frequency | 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature); International Voltages (optional feature) | 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature); International Voltages (optional feature) |
Output Power | 0.0080 to 0.0348 HP | 0.0080 to 0.0348 HP |
Continuous Current | 0.5200 to 1.58 amps | 0.5200 to 1.58 amps |
Continuous Torque | 0.6 to 2.0 In-lbs (0.6531 to 2.29 kg-cm) | 0.6 to 2.0 In-lbs (0.6531 to 2.29 kg-cm) |
Gearbox Ratio | 3 to 200 : 1 |