Sinotech 4RK25A AC Brake Motor 4RK25A-CM

Suppliers

Company
Product
Description
Supplier Links
4RK25A AC Brake Motor - 4RK25A-CM - Sinotech
Portland, OR, USA
4RK25A AC Brake Motor
4RK25A-CM
4RK25A AC Brake Motor 4RK25A-CM
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
  • Insulation Resistance: 100MΩ at 500V between motor winding and shell
  • Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell
  • Temperature Rise: Max 80oC
  • Insulation Class: Class B (130oC)
  • Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC)
  • Humidity: 85% max.
Supplier's Site
4RK25A AC Brake Motor - 4RK25A-CM - Sinotech
Portland, OR, USA
4RK25A AC Brake Motor
4RK25A-CM
4RK25A AC Brake Motor 4RK25A-CM
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
  • Insulation Resistance: 100MΩ at 500V between motor winding and shell
  • Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell
  • Temperature Rise: Max 80oC
  • Insulation Class: Class B (130oC)
  • Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC)
  • Humidity: 85% max.
Supplier's Site

Technical Specifications

  Sinotech Sinotech
Product Category Gearmotors AC Motors
Product Number 4RK25A-CM 4RK25A-CM
Product Name 4RK25A AC Brake Motor 4RK25A AC Brake Motor
Motor Type AC Motor
AC Construction Induction Induction
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages 208-230/240V 60Hz; International Voltages
Phase Single-phase Single-phase
AC Motor Features Reversible Reversible
Unlock Full Specs
to access all available technical data

Similar Products

Miniaturized AC Servomotor With Gearhead - EA-2565 - Citizen Chiba Precision Co., Ltd.
Specs
Motor Type AC Servo
Commutation Brushless
Output Power 0.0161 HP
View Details
Housed AC Motor - SolidPower™ SPP30P - ElectroCraft
Specs
AC Voltage & Frequency 220 Vac / 50 Hz; 120V/60Hz; International Voltages
Output Power 0.1000 HP
Continuous Current 1 amps
View Details
Sigma-7 Servo Gear Motor - S7J - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Gear Type Planetary
Gearbox Ratio 3 to 50 : 1
Shaft Orientation In-line; Single-ended
View Details
Helical Inline Servo Reducer - H Series - DieQua Corporation
Specs
Output Power 0.1667 to 75 HP
Continuous Torque 235.0 to 124000.0 In-lbs (271 to 142980 kg-cm)
Gearbox Ratio 0.8000 to 8600 : 1
View Details