RS Pro MT4b series reversible synchronous motors are permanent magnet type with two stator windings for single phase.
Constant rotation speed as a function of the power supply frequency. Direction of rotation controlled by a phase shifting capacitor. Permanent magnet rotor
Output Speed = 15 rpm
Supply Voltage = 230 V
Phase = 1
AC Motor Type = Synchronous
Power Rating = 0.42 W
Rotation = Reversible
Maximum Output Torque = 1.6 Ncm
Shaft Diameter = 3mm
Gearhead Type = Spur
Current Rating = 12 - 15 mA
RS Components, Ltd. | |
---|---|
Product Category | Gearmotors |
Product Number | 9180773 |
Motor Type | AC Motor |
AC Construction | Synchronous |
AC Voltage & Frequency | 230 V; 208-230/240V 60Hz |
Phase | Single-phase |
Output Power | 5.63E-4 HP |