Designed for industrial and model applications. Robust units which boast a high quality five pole motor. Sintered bronze bearings. High torque transfer from the motor through the gearbox due to bronze output bearings. Unit is mounted on a 1mm thick plated steel bracket
Output Speed = 3948 rpm
Supply Voltage = 12 V, 6 - 15 V dc
Maximum Output Torque = 520 gcm
DC Motor Type = Brushed
Shaft Diameter = 6mm
Power Rating = 7.92 W
Gearhead Type = Spur
Length = 65mm
Width = 37 (Dia.)mm
Current Rating = 990 mA
RS Components, Ltd. | |
---|---|
Product Category | Gearmotors |
Product Number | 4540798 |
Motor Type | DC Motor |
Commutation | Brush |
Standard DC Voltage | 12V |
DC Voltage Range | 6.0 to 15.0 VDC |
Output Power | 0.0106 HP |