Crouzet 80523406

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1250277 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of Crouzet DC motors from the 82 520 series with a maximum output torque of 110 mNm and a power range of 3 W. These geared motors are particularly suitable for use in applications such as valves, pumps, medical equipment, access barriers, turnstiles, lift doors, water treatment, billboards plus many others. Output Speed = 600 rpm Supply Voltage = 24 - 240 V Maximum Output Torque = 110 Nm Power Rating = 3 W Width = 51 (Dia.)mm Shaft Angle = Straight Series = 82520 Standards Met = CE, UL

A range of Crouzet DC motors from the 82 520 series with a maximum output torque of 110 mNm and a power range of 3 W. These geared motors are particularly suitable for use in applications such as valves, pumps, medical equipment, access barriers, turnstiles, lift doors, water treatment, billboards plus many others.
Output Speed = 600 rpm
Supply Voltage = 24 - 240 V
Maximum Output Torque = 110 Nm
Power Rating = 3 W
Width = 51 (Dia.)mm
Shaft Angle = Straight
Series = 82520
Standards Met = CE, UL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearmotors
Product Number 1250277
Motor Type DC Motor
AC Voltage & Frequency 24 - 240 V
Output Power 0.0040 HP
Continuous Torque 973.5 In-lbs (1122 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless Motor With Gearhead - BD-22370 - Citizen Chiba Precision Co., Ltd.
Citizen Chiba Precision Co., Ltd.
Specs
Motor Type DC Motor
Commutation Brushless
DC Construction Permanent Magnet; Coreless / Slotless
View Details
Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Motor Type Stepper Motor
AC Voltage & Frequency 24 to 240V; 208-230/240V 60Hz
Standard DC Voltage 24V
View Details
Sigma-7 Servo Gear Motor - S7A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Gear Type Planetary
Gearbox Ratio 3 to 50 : 1
Shaft Orientation In-line; Single-ended
View Details
Helical Worm Gearmotor and Speed Reducer - S Series - DieQua Corporation
Specs
Output Power 0.1667 to 10 HP
Continuous Torque 265.0 to 12500.0 In-lbs (306 to 14413 kg-cm)
Gear Type Worm
View Details