DC Motor Gearmotor 310 RPM 6VDC
DigiKey | |
---|---|
Product Category | Gearmotors |
Product Number | 563-HG16-030-AA-00-ND |
Product Name | Motors - AC, DC |
Motor Type | DC Motor |
DC Voltage Range | 6.0 VDC |
Continuous Torque | 0.2 In-lbs (0.2551 kg-cm) |
Gear Type | Planetary |
Gearbox Ratio | 30 : 1 |