Bison Gear and Engineering 100mm AC Motors 750 Series 026-756-3545

Suppliers

Company
Product
Description
Supplier Links
100mm AC Motors 750 Series - 026-756-3545 - Bison Gear and Engineering
St. Charles, IL, USA
100mm AC Motors 750 Series
026-756-3545
100mm AC Motors 750 Series 026-756-3545
For tight-spaces requiring big power these new 4" dia., 1/8 hp (93 w) motors offer larger motor power in 30% less volume. 9 - In-Stock, Instant-Ship (ISIS) single phase, parallel shaft models up to 350 in-lbs (39.5 N-m). Motor Specifications Motor Type: 115 V, 60 Hz single phase Enclosure: TEFC permanent split capacitor Features • Available in an easy to mount 3/4" (19mm) hollow shaft configuration Optional Features / Accessories • Single or double output stub shafts are available • Power-off brake available

For tight-spaces requiring big power these new 4" dia., 1/8 hp (93 w) motors offer larger motor power in 30% less volume. 9 - In-Stock, Instant-Ship (ISIS) single phase, parallel shaft models up to 350 in-lbs (39.5 N-m).

Motor Specifications

Motor Type:115 V, 60 Hz single phase
Enclosure:TEFC permanent split capacitor

Features

• Available in an easy to mount 3/4" (19mm) hollow shaft configuration

Optional Features / Accessories

• Single or double output stub shafts are available
• Power-off brake available
Supplier's Site

Technical Specifications

  Bison Gear and Engineering
Product Category Gearmotors
Product Number 026-756-3545
Product Name 100mm AC Motors 750 Series
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1250 HP
Continuous Current 1.45 amps
Unlock Full Specs
to access all available technical data

Similar Products

Miniaturized AC Servomotor - EA-3087 - Citizen Chiba Precision Co., Ltd.
Citizen Chiba Precision Co., Ltd.
Specs
Motor Type AC Servo; AC Motor
Output Power 0.0402 HP
Continuous Torque 1.6 In-lbs (1.8 kg-cm)
View Details
AC Synchronous Motor - Hansen 600 Series (Deep Pear Shaped Gearbox) Synchron K Mount - ElectroCraft
Specs
AC Voltage & Frequency 12V to 277V
Continuous Torque 1.2 In-lbs (1.44 kg-cm)
Units English
View Details
Sigma-7 Servo Gear Motor - S7J - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Gear Type Planetary
Gearbox Ratio 3 to 50 : 1
Shaft Orientation In-line; Single-ended
View Details
Helical Parallel Shaft Gearmotor and Speed Reducer - F Series - DieQua Corporation
Specs
Output Power 0.1250 to 75 HP
Continuous Torque 13000.0 to 124000.0 In-lbs (14990 to 142980 kg-cm)
Gearbox Ratio 6 to 18000 : 1
View Details