Anaheim Automation, Inc. BDSG-37-40-24V Series BDSG-37-40-24V-5000-R250

Suppliers

Company
Product
Description
Supplier Links
Anaheim, CA, USA
BDSG-37-40-24V Series
BDSG-37-40-24V-5000-R250
BDSG-37-40-24V Series BDSG-37-40-24V-5000-R250
Designed for high volume applications, custom versions available

Designed for high volume applications, custom versions available

Supplier's Site

Technical Specifications

  Anaheim Automation, Inc.
Product Category Gearmotors
Product Number BDSG-37-40-24V-5000-R250
Product Name BDSG-37-40-24V Series
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless Motor With Gearhead - BD-22534 - Citizen Chiba Precision Co., Ltd.
Citizen Chiba Precision Co., Ltd.
Specs
Motor Type DC Motor
Commutation Brushless
DC Construction Permanent Magnet; Coreless / Slotless
View Details
Brushless DC Planetary Gearmotor - Low Noise RapidPower™ Xtreme LRPX32 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
View Details
Sigma-7 Servo Gear Motor - S7G - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Gear Type Planetary
Gearbox Ratio 3 to 50 : 1
Shaft Orientation In-line; Single-ended
View Details
Helical Bevel Reducer - K Series - DieQua Corporation
Specs
Output Power 0.1250 to 75 HP
Continuous Torque 885.0 to 175000.0 In-lbs (1020 to 201786 kg-cm)
Gear Type Bevel
View Details