TE Connectivity Cable Actuated Position Sensors 04-1208-0115

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Actuated Position Sensors - 04-1208-0115 - TE Connectivity
Berwyn, PA, United States
Cable Actuated Position Sensors
04-1208-0115
Cable Actuated Position Sensors 04-1208-0115
Body Features Cable Actuated Position Sensor Housing Material : Aluminum Industry Standards Hazardous Area Approval : No IP Rating : IP50 Operation/Applicatio n Resolution (MM) : Continuous Analog Other Cable Actuated Position Sensor Accuracy (PCTFS) : .15 Encoder Drive : No Full Stroke Ranges : 762 MM  [30 INCH ] Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Cable Actuated Position Sensor Product Type : Mini-Test Series Signal Characteristics Output Signal : Voltage Divider (Potentiometric) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Cable Actuated Position Sensor Housing Material : Aluminum

Industry Standards


  • Hazardous Area Approval : No
  • IP Rating : IP50

Operation/Application


  • Resolution (MM) : Continuous Analog

Other


  • Cable Actuated Position Sensor Accuracy (PCTFS) : .15
  • Encoder Drive : No
  • Full Stroke Ranges : 762 MM  [30 INCH ]
  • Measuring Cable : Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Cable Actuated Position Sensor Product Type : Mini-Test Series

Signal Characteristics


  • Output Signal : Voltage Divider (Potentiometric)

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 04-1208-0115
Product Name Cable Actuated Position Sensors
Measurement Range 30 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Actuated Position Sensors - 20018515-00 - TE Connectivity
Specs
Sensor Technology String Potentiomenter
Measurement Range 50 inch (1270 mm)
Accuracy 0.1500 %
View Details
Cable Actuated Position Sensors - 20018393-00 - TE Connectivity
Specs
Measurement Range 450 inch (11430 mm)
Accuracy 0.1200 %
Operating Temperature -40 to 199 F (-40 to 93 C)
View Details
Cable Actuated Position Sensors - SM2-25 - TE Connectivity
Specs
Sensor Technology String Potentiomenter
Measurement Range 25 inch (635 mm)
Accuracy 0.2500 %
View Details
2 suppliers
Linear Position Sensors - LVDT/LVIT - 10204353-00 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 7.5 inch (190 mm)
Linearity 0.2500 ±% Full Scale
View Details