Body Features Cable Actuated Position Sensor Housing Material : Polycarbonate + Stainless Mounting Bracket
Industry Standards Hazardous Area Approval : No IP Rating : IP67
Operation/Applicatio
n Resolution (MM) : 12 bit
Other Cable Actuated Position Sensor Accuracy (PCTFS) : .5 Encoder Drive : No Full Stroke Ranges : 3048 MM [120 INCH ] Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02
Product Type Features Cable Actuated Position Sensor Product Type : SG Series String Pots
Signal Characteristics Output Signal : CANopen
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Cable Actuated Position Sensor Housing Material : Polycarbonate + Stainless Mounting Bracket
Industry Standards
Hazardous Area Approval : No
IP Rating : IP67
Operation/Application
Resolution (MM) : 12 bit
Other
Cable Actuated Position Sensor Accuracy (PCTFS) : .5
Encoder Drive : No
Full Stroke Ranges : 3048 MM [120 INCH ]
Measuring Cable : Nylon-Coated Stainless Steel
Repeatability (PCTFS) : .02
Product Type Features
Cable Actuated Position Sensor Product Type : SG Series String Pots
Signal Characteristics
Output Signal : CANopen
Usage Conditions
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]