Honeywell Sensing & IoT Transducer; Linear Position; + 0.1%; 3 in.; 3.05 in.; 4500 Ohms; 30 VDC; + 20% MLT003N4500B5C

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8315596 - RS Components, Ltd.
Corby, Northants, United Kingdom
The MLT series linear position transducers have a small diameter yet are still rugged enough to withstand hostile factory environments. The MLT provides a usable output at high vibration levels over long periods of time thanks to its proprietary dual wiper, internal ball joint and the MystR® conductive plastic film. Intrinsically safe for Class I, II and III Division I, Groups A, B, C, D, E, F and G for hazardous (indoor/outdoor) NEMA 4 locations. V max.=30 V, I max.=100 mA, Ci=0, Li,=0mH. Typical Applications:. Medical equipment. Hospital beds. Linear actuators. Animated characters. Gauging. Woodworking guides. Fluid flow meters. Seismology. Semiconductor Processing MystR® plastic element - Tested up to one billion operations. 3/8 inch diameter - Fits in tight spaces and clamps easily to cylinders. Dual wiper design - Improves shock and vibration performance. Extruded wiper block guides - Smooth quiet motion, extends operating life. Internal spring loaded ball joint - Less error from shaft misalignment. Anodized extruded aluminium housing - Tolerates clamping loads. Stainless steel shaft - Full performance in hostile environments. Precious metal contact - Low noise level over entire life. Absolute continuous measurement - Accurate position at power up Stroke = 19.1mm Input Current Range = Maximum of 100 mA Supply Voltage = 30 V dc Housing Material = Anodised Aluminium Overall Height = 106.68 (L)mm Overall Width = 9.53 (Dia.)mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +80°C

The MLT series linear position transducers have a small diameter yet are still rugged enough to withstand hostile factory environments. The MLT provides a usable output at high vibration levels over long periods of time thanks to its proprietary dual wiper, internal ball joint and the MystR® conductive plastic film. Intrinsically safe for Class I, II and III Division I, Groups A, B, C, D, E, F and G for hazardous (indoor/outdoor) NEMA 4 locations. V max.=30 V, I max.=100 mA, Ci=0, Li,=0mH.
Typical Applications:. Medical equipment. Hospital beds. Linear actuators. Animated characters. Gauging. Woodworking guides. Fluid flow meters. Seismology. Semiconductor Processing
MystR® plastic element - Tested up to one billion operations. 3/8 inch diameter - Fits in tight spaces and clamps easily to cylinders. Dual wiper design - Improves shock and vibration performance. Extruded wiper block guides - Smooth quiet motion, extends operating life. Internal spring loaded ball joint - Less error from shaft misalignment. Anodized extruded aluminium housing - Tolerates clamping loads. Stainless steel shaft - Full performance in hostile environments. Precious metal contact - Low noise level over entire life. Absolute continuous measurement - Accurate position at power up
Stroke = 19.1mm
Input Current Range = Maximum of 100 mA
Supply Voltage = 30 V dc
Housing Material = Anodised Aluminium
Overall Height = 106.68 (L)mm
Overall Width = 9.53 (Dia.)mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +80°C

Supplier's Site
Transducer; Linear Position; + 0.1%; 3 in.; 3.05 in.; 4500 Ohms; 30 VDC; + 20% - 70118551 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transducer; Linear Position; + 0.1%; 3 in.; 3.05 in.; 4500 Ohms; 30 VDC; + 20%
70118551
Transducer; Linear Position; + 0.1%; 3 in.; 3.05 in.; 4500 Ohms; 30 VDC; + 20% 70118551
The MLT Series are small diameter linear position transducers rugged enough to withstand the hostile factory environment. The MLT provides useable output at high vibration levels for long periods. Features: Dual Wiper Design Internal Spring-Loaded Ball Joint Absolute Continuous Measurement Specifications: Housing Diameter: 3⁄8" Shaft: 1⁄8" Dia., 4-40 UNC-2A 1⁄2" Threaded End Max. Applied Voltage: 30 VDC Recommended Wiper Current: <1 μA Termination: 3-Conductor, 26-Gauge Cable, 12" Long Intrinsically Safe for Class I, II and III Div. 1, Groups A, B, C, D, E, F and G NEMA 4 Operating Temperature: –40°C to +80°C

The MLT Series are small diameter linear position transducers rugged enough to withstand the hostile factory environment. The MLT provides useable output at high vibration levels for long periods.
Features:

  • Dual Wiper Design
  • Internal Spring-Loaded Ball Joint
  • Absolute Continuous Measurement
    Specifications:
  • Housing Diameter: 3⁄8"
  • Shaft: 1⁄8" Dia., 4-40 UNC-2A 1⁄2" Threaded End
  • Max. Applied Voltage: 30 VDC
  • Recommended Wiper Current: <1 μA
  • Termination: 3-Conductor, 26-Gauge Cable, 12" Long
  • Intrinsically Safe for Class I, II and III Div. 1, Groups A, B, C, D, E, F and G NEMA 4
  • Operating Temperature: –40°C to +80°C
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number 8315596 70118551
Product Name Transducer; Linear Position; + 0.1%; 3 in.; 3.05 in.; 4500 Ohms; 30 VDC; + 20%
Measurement Range 0.7520 inch (19.1 mm) 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Encoder - MAX48 - SICK
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 1.97 to 98.43 inch (50 to 2500 mm)
View Details
Capacitive Sensor - D-015 / D-050 / D-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 5.91E-4 to 0.0118 inch (0.0150 to 0.3000 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Inductive sensor - IA5135 - ifm electronic gmbh
ifm electronic gmbh
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.3937 inch (10 mm)
View Details