Honeywell Sensing & IoT Hall Effect Magnetic Sensor; Hall Effect Type Honeywell SS50AT

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Magnetic Sensor; Hall Effect Type Honeywell - 71J7829 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Magnetic Sensor; Hall Effect Type Honeywell
71J7829
Hall Effect Magnetic Sensor; Hall Effect Type Honeywell 71J7829
HALL EFFECT MAGNETIC SENSOR; Hall Effect Type:Bipolar; Output Current:20mA; Sensor Case Style:SOT-89B; No. of Pins:3Pins; Supply Voltage Min:4.5VDC; Supply Voltage Max:24VDC; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

HALL EFFECT MAGNETIC SENSOR; Hall Effect Type:Bipolar; Output Current:20mA; Sensor Case Style:SOT-89B; No. of Pins:3Pins; Supply Voltage Min:4.5VDC; Supply Voltage Max:24VDC; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 71J7829
Product Name Hall Effect Magnetic Sensor; Hall Effect Type Honeywell
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Sensitivity Ultra-Low Power TMR Switch - LF32115TMR - Littelfuse, Inc.
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
xMARS Multi Adaptive Range Sensor -  - BOGEN Magnetics GmbH
Specs
Sensor Technology Linear Encoder
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Capacitive Sensor - D-015 / D-050 / D-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 5.91E-4 to 0.0118 inch (0.0150 to 0.3000 mm)
View Details