HALL EFFECT SENSOR OMNIPOLAR SOT89-3; Hall Effect Type:Omnipolar; Output Current:20mA; Sensor Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:3.8VDC; Supply Voltage Max:30V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Linear Position Sensors |
Product Number | 89H9137 |
Product Name | Hall Effect Sensor Omnipolar Sot89-3; Hall Effect Type Honeywell |
Sensor Technology | Hall Effect Position Sensor |