Alliance Sensors Group LVDT Linear Position Sensor PGHD Series

Suppliers

Company
Product
Description
Supplier Links
LVDT Linear Position Sensor - PGHD Series - Alliance Sensors Group
Moorestown, NJ, USA
LVDT Linear Position Sensor
PGHD Series
LVDT Linear Position Sensor PGHD Series
Specifically Designed and Engineered for Applications in Power Generating Steam Turbine Control Systems The Alliance Sensors Group PG Series linear sensors are the first LVDT-based valve position sensors designed and engineered specifically for applications in electric power generating steam turbine control systems. Many features of the Alliance Sensors Group PG Sensors were requested by power gen controls engineers and are embodied in all PG models, including the PGHD Heavy Duty LVDT, the PGSD Super Duty LVDT, and the PGRR mild Radiation Resistant super duty LVDT. PG Series sensors are available in full ranges of 3 inches, 6 inches, 9 inches, 12 inches, and 15 inches. Also Ideal For Other Heavy Duty Linear Position Sensing Applications Alliance Sensors Group PG Series Linear Sensors solve issues common to most LVDTs found in power gen applications. Typical AC-LVDT sensors used for valve position sensing on steam turbines, were never really designed for physically demanding use. The LVDTs get stepped on, have heavy things dropped on them, are subjected to jets of live steam, etc. The PG series can take this kind of abuse for years on end, providing a new level of reliability at comparable costs to typical LVDTs currently in use. Everything about the Alliance Sensors Group PG Series linear sensor is heavy duty, from the wire connection terminal block inside an IP-68 sealed housing to the 3/8 inch diameter core rod, in which the LVDT’s core is encased so that it can never vibrate loose or break off. An available in-line ball joint on the connecting rod takes up installation misalignment and a double contact shaft seal keeps dirt and grit out. Electrical connections use Euro-style screw-clamp-type terminals accepting No. 24 to No. 14 AWG, eliminating the nuisance of soldering to connectors. A 3/4-NPS female hub accepts liquid tight connectors, cord grips, or flexible conduit fittings.

Specifically Designed and Engineered for Applications in Power Generating Steam Turbine Control Systems

The Alliance Sensors Group PG Series linear sensors are the first LVDT-based valve position sensors designed and engineered specifically for applications in electric power generating steam turbine control systems.

Many features of the Alliance Sensors Group PG Sensors were requested by power gen controls engineers and are embodied in all PG models, including the PGHD Heavy Duty LVDT, the PGSD Super Duty LVDT, and the PGRR mild Radiation Resistant super duty LVDT. PG Series sensors are available in full ranges of 3 inches, 6 inches, 9 inches, 12 inches, and 15 inches.

Also Ideal For Other Heavy Duty Linear Position Sensing Applications

Alliance Sensors Group PG Series Linear Sensors solve issues common to most LVDTs found in power gen applications. Typical AC-LVDT sensors used for valve position sensing on steam turbines, were never really designed for physically demanding use. The LVDTs get stepped on, have heavy things dropped on them, are subjected to jets of live steam, etc. The PG series can take this kind of abuse for years on end, providing a new level of reliability at comparable costs to typical LVDTs currently in use.

Everything about the Alliance Sensors Group PG Series linear sensor is heavy duty, from the wire connection terminal block inside an IP-68 sealed housing to the 3/8 inch diameter core rod, in which the LVDT’s core is encased so that it can never vibrate loose or break off. An available in-line ball joint on the connecting rod takes up installation misalignment and a double contact shaft seal keeps dirt and grit out. Electrical connections use Euro-style screw-clamp-type terminals accepting No. 24 to No. 14 AWG, eliminating the nuisance of soldering to connectors. A 3/4-NPS female hub accepts liquid tight connectors, cord grips, or flexible conduit fittings.

Supplier's Site

Technical Specifications

  Alliance Sensors Group
Product Category Linear Position Sensors
Product Number PGHD Series
Product Name LVDT Linear Position Sensor
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Encoder - MAX48 - SICK
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 1.97 to 98.43 inch (50 to 2500 mm)
View Details
PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Inductive sensor - IE5430 - ifm electronic gmbh
ifm electronic gmbh
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0394 inch (1 mm)
View Details