Kingston Technologys ValueRAM desktop and notebook memory is recognised and validated on all of the desktop and notebook motherboard manufacturers web sites,Kingston ValueRAM products are engineered to meet industry standard specifications and rigorously tested to ensure quality. Kingston ValueRAM is ideal for those who purchase memory by spec and are looking for generic memory that is 100-percent tested to meet industry specifications
Free tech support. The most reliable desktop and notebook memory. On Die Termination using ODT pin. Asynchronous Reset. PCB: Height 1.18in. (30mm), double sided component
Desktop/Laptop = Desktop, Laptop
Capacity = 4 GB
Speed = 1333MHz
Memory Class = DDR3
Memory Socket = SODIMM
Memory Buffer = Unbuffered
Module Type = PC3-10600
Pins = 204
Voltage = 1.5V
CAS Latency = 9
RS Components, Ltd. | |
---|---|
Product Category | Memory Modules |
Product Number | 8047735 |
Memory Type | RAM |