Two-Piece
COMMERCIAL SPHERICAL BEARINGS – INCH
Quality Bearings & Components | |
---|---|
Product Category | Spherical Plain Bearings |
Product Number | BPFCOM-070 |
Product Name | Commercial Spherical Bearings - Inch |
Features | Self-lubricating (optional feature) |
Design Units | Inch |
Bore Diameter | 0.4375 inch (11.11 mm) |
Length Through Bore | 0.4370 inch (11.1 mm) |