From Huber & Suhner, a range of 50 ⦠TL-P passive intermodulation (PIM) and return loss (RL) test assemblies. The highly flexible cable assemblies are constructed from a chemical, oil and abrasion resistant TPU Armoured Cable providing excellent protection properties in the most hostile environments. The TL-P cables also feature moulded protection between connector and cable supporting IP67 ingress protection when mated correctly. The 4 GHz (optimised) test leads in this series are available in various cable lengths and connector configurations. Part number 126-3133 DIN 7/16 plug to 7/16 plug 1.5 m. Part number 126-3134 DIN 7/16 plug to 7/16 plug 3.0 m. Part number 126-3135 DIN 7/16 plug to N Type plug 1.5 m. Part number 126-3136 DIN 7/16 plug to N Type plug 3.0 m
Connector A = 7/16 Male
Connector B = 7/16 Male
Length = 1.5m
Characteristic Impedance = 50 Ohms
Coaxial Type = RF
Insulation Material = PTFE
Minimum Operating Temperature = -15°C
Maximum Operating Temperature = +65°C
Conductor Material = Copper
Series = TL-P
RF Cable Assemblies PIM Test Lead up to 4 GHz, 1.5m length, with straight male 7/16 connectors
RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Coaxial Cables and Triaxial Cables | Cable Assemblies |
Product Number | 1263133 | TL-P-11716-11716-01500-51 |
Product Name | RF Cable Assemblies | |
Cable Conductor | Copper; Copper | |
Cable Length | 4.92 ft (15 dm) | 4.92 ft (15 dm) |
Nominal Impedance | 50 ohms |