The 50 ⦠coaxial cables is a combination of tinned copper conductors, polyethylene insulation and a PVC jacket.
8262 Range - 50 ⦠coaxial cable. 9222 Range - 50 ⦠Triax
Sheath Material = Polyvinyl Chloride PVC
Sheath Colour = Yellow
Characteristic Impedance = 50 Ohms
Attenuation = 78.744 dB/100m @ 1000 MHz
Insulation Material = PE
Outer Diameter = 6.12mm
Capacitance = 101.055 pF/m
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +75°C
Velocity ratio = 66%
RS Components, Ltd. | |
---|---|
Product Category | Coaxial Cables and Triaxial Cables |
Product Number | 1366347 |
Cable Jacket | Polyvinyl Chloride PVC |